Yageo USA Chip Resistor - Surface Mount RT0805DRE0782RL

Description
82 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
82 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-82BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-82BTR-ND
Chip Resistor - Surface Mount 311-82BTR-ND
82 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

82 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 82 OHM 1/8W .5% 0805 SMD 82 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦0.5% 0805 (2012 Metric) 0.079
Anaheim, CA, United States
RES 82 OHM 1/8W .5% 0805 SMD 82 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦0.5% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«
RT0805DRE0782RL
RES 82 OHM 1/8W .5% 0805 SMD 82 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦0.5% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel« RT0805DRE0782RL
RES 82ohm 1/8W .5% 0805 SMD 82 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦0.5% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«

RES 82ohm 1/8W .5% 0805 SMD 82 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦0.5% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel«

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0782RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0782RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0782RL
RES SMD 82 OHM 0.5% 1/8W 0805

RES SMD 82 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-82BTR-ND RT0805DRE0782RL RT0805DRE0782RL
Product Name Chip Resistor - Surface Mount RES 82 OHM 1/8W .5% 0805 SMD 82 0.125W 1/8W Thin Film - ¦50ppm/¦C ¦0.5% 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) 0.024"" (0.60mm) 2 Digi-Reel« Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details