Yageo USA RES 825 OHM 1/8W .5% SMD 0805 RT0805DRE07825RL

Description
RES 825ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 825ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/8W .5% SMD 0805 - RT0805DRE07825RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/8W .5% SMD 0805
RT0805DRE07825RL
RES 825 OHM 1/8W .5% SMD 0805 RT0805DRE07825RL
RES 825ohm 1/8W .5% SMD 0805

RES 825ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2902-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2902-6-ND
Chip Resistor - Surface Mount 311-2902-6-ND
825 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2902-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2902-2-ND
Chip Resistor - Surface Mount 311-2902-2-ND
825 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2902-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2902-1-ND
Chip Resistor - Surface Mount 311-2902-1-ND
825 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07825RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07825RL
Resistors - Chip Resistor - Surface Mount RT0805DRE07825RL
RES SMD 825 OHM 0.5% 1/8W 0805

RES SMD 825 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE07825RL 311-2902-6-ND RT0805DRE07825RL
Product Name RES 825 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details