Yageo USA RES 7.50K OHM 1/8W .5% SMD 0805 RT0805DRE077K5L

Description
RES 7.50Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 7.50Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/8W .5% SMD 0805 - RT0805DRE077K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/8W .5% SMD 0805
RT0805DRE077K5L
RES 7.50K OHM 1/8W .5% SMD 0805 RT0805DRE077K5L
RES 7.50Kohm 1/8W .5% SMD 0805

RES 7.50Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2898-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2898-6-ND
Chip Resistor - Surface Mount 311-2898-6-ND
7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2898-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2898-2-ND
Chip Resistor - Surface Mount 311-2898-2-ND
7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2898-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2898-1-ND
Chip Resistor - Surface Mount 311-2898-1-ND
7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

7.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 7K5, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6433
Res, 7K5, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6433
RES, 7K5, 0.5%, 0.125W, THIN FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.125W, THIN FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805DRE077K5L 311-2898-6-ND 58AK6433
Product Name RES 7.50K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 7K5, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 7500 ohms 7500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details