Yageo USA RES 750K OHM 1/8W .5% SMD 0805 RT0805DRE07750KL

Description
RES 750Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 750Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/8W .5% SMD 0805 - RT0805DRE07750KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/8W .5% SMD 0805
RT0805DRE07750KL
RES 750K OHM 1/8W .5% SMD 0805 RT0805DRE07750KL
RES 750Kohm 1/8W .5% SMD 0805

RES 750Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRE07750KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRE07750KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRE07750KLDKR-ND
RES SMD 750K OHM 0.5% 1/8W 0805

RES SMD 750K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRE07750KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRE07750KLTR-ND
Chip Resistor - Surface Mount 13-RT0805DRE07750KLTR-ND
750 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

750 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRE07750KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRE07750KLCT-ND
Chip Resistor - Surface Mount 13-RT0805DRE07750KLCT-ND
RES SMD 750K OHM 0.5% 1/8W 0805

RES SMD 750K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07750KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07750KL
Resistors - Chip Resistor - Surface Mount RT0805DRE07750KL
RES SMD 750K OHM 0.5% 1/8W 0805

RES SMD 750K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE07750KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE07750KL
Chip Resistor - Surface Mount RT0805DRE07750KL
RES SMD 750K OHM 0.5% 1/8W 0805

RES SMD 750K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805DRE07750KL 13-RT0805DRE07750KLDKR-ND RT0805DRE07750KL RT0805DRE07750KL
Product Name RES 750K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 750000 ohms 750000 ohms 750000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details