Yageo USA Chip Resistor - Surface Mount RT0805DRE0769K8L

Description
69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2892-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2892-1-ND
Chip Resistor - Surface Mount 311-2892-1-ND
69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2892-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2892-2-ND
Chip Resistor - Surface Mount 311-2892-2-ND
69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2892-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2892-6-ND
Chip Resistor - Surface Mount 311-2892-6-ND
69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

69.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 69.8K OHM 1/8W .5% SMD 0805 - RT0805DRE0769K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/8W .5% SMD 0805
RT0805DRE0769K8L
RES 69.8K OHM 1/8W .5% SMD 0805 RT0805DRE0769K8L
RES 69.8Kohm 1/8W .5% SMD 0805

RES 69.8Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0769K8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0769K8L
Resistors - Chip Resistor - Surface Mount RT0805DRE0769K8L
RES SMD 69.8K OHM 0.5% 1/8W 0805

RES SMD 69.8K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE0769K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0769K8L
Chip Resistor - Surface Mount RT0805DRE0769K8L
RES SMD 69.8K OHM 0.5% 1/8W 0805

RES SMD 69.8K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-2892-1-ND RT0805DRE0769K8L RT0805DRE0769K8L RT0805DRE0769K8L
Product Name Chip Resistor - Surface Mount RES 69.8K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details