Yageo USA RES 66.5K OHM 1/8W .5% SMD 0805 RT0805DRE0766K5L

Description
RES 66.5Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 66.5Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/8W .5% SMD 0805 - RT0805DRE0766K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/8W .5% SMD 0805
RT0805DRE0766K5L
RES 66.5K OHM 1/8W .5% SMD 0805 RT0805DRE0766K5L
RES 66.5Kohm 1/8W .5% SMD 0805

RES 66.5Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2891-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2891-6-ND
Chip Resistor - Surface Mount 311-2891-6-ND
66.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

66.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2891-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2891-1-ND
Chip Resistor - Surface Mount 311-2891-1-ND
66.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

66.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2891-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2891-2-ND
Chip Resistor - Surface Mount 311-2891-2-ND
66.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

66.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0766K5L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0766K5L
Resistors - Chip Resistor - Surface Mount RT0805DRE0766K5L
RES SMD 66.5K OHM 0.5% 1/8W 0805

RES SMD 66.5K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0766K5L 311-2891-6-ND RT0805DRE0766K5L
Product Name RES 66.5K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 66500 ohms 66500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details