Yageo USA RES 62 OHM 1/8W .5% 0805 SMD RT0805DRE0762RL

Description
RES 62ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 62ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/8W .5% 0805 SMD - RT0805DRE0762RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/8W .5% 0805 SMD
RT0805DRE0762RL
RES 62 OHM 1/8W .5% 0805 SMD RT0805DRE0762RL
RES 62ohm 1/8W .5% 0805 SMD

RES 62ohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-62BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-62BTR-ND
Chip Resistor - Surface Mount 311-62BTR-ND
62 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRE0762RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0762RL
Chip Resistor - Surface Mount RT0805DRE0762RL
RES SMD 62 OHM 0.5% 1/8W 0805

RES SMD 62 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0762RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0762RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0762RL
RES SMD 62 OHM 0.5% 1/8W 0805

RES SMD 62 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805DRE0762RL 311-62BTR-ND RT0805DRE0762RL RT0805DRE0762RL
Product Name RES 62 OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1073706 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details