Yageo USA RES 5.62K OHM 1/8W .5% SMD 0805 RT0805DRE075K62L

Description
RES 5.62Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 5.62Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/8W .5% SMD 0805 - RT0805DRE075K62L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W .5% SMD 0805
RT0805DRE075K62L
RES 5.62K OHM 1/8W .5% SMD 0805 RT0805DRE075K62L
RES 5.62Kohm 1/8W .5% SMD 0805

RES 5.62Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2887-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2887-2-ND
Chip Resistor - Surface Mount 311-2887-2-ND
5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2887-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2887-1-ND
Chip Resistor - Surface Mount 311-2887-1-ND
5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2887-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2887-6-ND
Chip Resistor - Surface Mount 311-2887-6-ND
5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 5K62, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0530
Res, 5K62, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0530
RES, 5K62, 0.5%, 0.125W, THIN FILM, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K62, 0.5%, 0.125W, THIN FILM, 0805; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE075K62L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE075K62L
Resistors - Chip Resistor - Surface Mount RT0805DRE075K62L
RES SMD 5.62K OHM 0.5% 1/8W 0805

RES SMD 5.62K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRE075K62L 311-2887-2-ND 59AK0530 RT0805DRE075K62L
Product Name RES 5.62K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 5K62, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 5620 ohms 5620 ohms 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers