Yageo USA RES 56 OHM 1/8W .5% 0805 SMD RT0805DRE0756RL

Description
RES 56ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 56ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/8W .5% 0805 SMD - RT0805DRE0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/8W .5% 0805 SMD
RT0805DRE0756RL
RES 56 OHM 1/8W .5% 0805 SMD RT0805DRE0756RL
RES 56ohm 1/8W .5% 0805 SMD

RES 56ohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-56BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56BDKR-ND
Chip Resistor - Surface Mount 311-56BDKR-ND
56 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-56BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56BCT-ND
Chip Resistor - Surface Mount 311-56BCT-ND
56 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-56BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56BTR-ND
Chip Resistor - Surface Mount 311-56BTR-ND
56 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0756RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0756RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0756RL
RES SMD 56 OHM 0.5% 1/8W 0805

RES SMD 56 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0756RL 311-56BDKR-ND RT0805DRE0756RL
Product Name RES 56 OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details