Yageo USA RES 49.9 OHM 1/8W .5% 0805 SMD RT0805DRE0749R9L

Description
RES 49.9ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W .5% 0805 SMD - RT0805DRE0749R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W .5% 0805 SMD
RT0805DRE0749R9L
RES 49.9 OHM 1/8W .5% 0805 SMD RT0805DRE0749R9L
RES 49.9ohm 1/8W .5% 0805 SMD

RES 49.9ohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-49.9BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-49.9BCT-ND
Chip Resistor - Surface Mount 311-49.9BCT-ND
49.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-49.9BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-49.9BDKR-ND
Chip Resistor - Surface Mount 311-49.9BDKR-ND
49.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-49.9BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-49.9BTR-ND
Chip Resistor - Surface Mount 311-49.9BTR-ND
49.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

49.9 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 49R9, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4533
Res, 49R9, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4533
RES, 49R9, 0.5%, 0.125W, THIN FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.125W, THIN FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4534
Res, 49R9, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4534
RES, 49R9, 0.5%, 0.125W, THIN FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 0.5%, 0.125W, THIN FILM, 0805; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0749R9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0749R9L
Resistors - Chip Resistor - Surface Mount RT0805DRE0749R9L
RES SMD 49.9 OHM 0.5% 1/8W 0805

RES SMD 49.9 OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE0749R9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0749R9L
Chip Resistor - Surface Mount RT0805DRE0749R9L
RES SMD 49.9 OHM 0.5% 1/8W 0805

RES SMD 49.9 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805DRE0749R9L 311-49.9BCT-ND 49AK4533 RT0805DRE0749R9L RT0805DRE0749R9L
Product Name RES 49.9 OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Res, 49R9, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details