Yageo USA Chip Resistor - Surface Mount RT0805DRE0747RL

Description
47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-47BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47BTR-ND
Chip Resistor - Surface Mount 311-47BTR-ND
47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47BDKR-ND
Chip Resistor - Surface Mount 311-47BDKR-ND
47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47BCT-ND
Chip Resistor - Surface Mount 311-47BCT-ND
47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 47 OHM 1/8W .5% 0805 SMD - RT0805DRE0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/8W .5% 0805 SMD
RT0805DRE0747RL
RES 47 OHM 1/8W .5% 0805 SMD RT0805DRE0747RL
RES 47ohm 1/8W .5% 0805 SMD

RES 47ohm 1/8W .5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0747RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0747RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0747RL
RES SMD 47 OHM 0.5% 1/8W 0805

RES SMD 47 OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0747RL
Chip Resistor - Surface Mount RT0805DRE0747RL
RES SMD 47 OHM 0.5% 1/8W 0805

RES SMD 47 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-47BTR-ND RT0805DRE0747RL RT0805DRE0747RL RT0805DRE0747RL
Product Name Chip Resistor - Surface Mount RES 47 OHM 1/8W .5% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details