Yageo USA RES 46.4K OHM 1/8W .5% SMD 0805 RT0805DRE0746K4L

Description
RES 46.4Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 46.4Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/8W .5% SMD 0805 - RT0805DRE0746K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/8W .5% SMD 0805
RT0805DRE0746K4L
RES 46.4K OHM 1/8W .5% SMD 0805 RT0805DRE0746K4L
RES 46.4Kohm 1/8W .5% SMD 0805

RES 46.4Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2866-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2866-1-ND
Chip Resistor - Surface Mount 311-2866-1-ND
46.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

46.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2866-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2866-2-ND
Chip Resistor - Surface Mount 311-2866-2-ND
46.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

46.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2866-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2866-6-ND
Chip Resistor - Surface Mount 311-2866-6-ND
46.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

46.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0746K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0746K4L
Resistors - Chip Resistor - Surface Mount RT0805DRE0746K4L
RES SMD 46.4K OHM 0.5% 1/8W 0805

RES SMD 46.4K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0746K4L 311-2866-1-ND RT0805DRE0746K4L
Product Name RES 46.4K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 46400 ohms 46400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details