Yageo USA Chip Resistor - Surface Mount RT0805DRE0743RL

Description
43 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
43 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-43BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-43BTR-ND
Chip Resistor - Surface Mount 311-43BTR-ND
43 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 43 OHM 1/8W .5% 0805 SMD - RT0805DRE0743RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/8W .5% 0805 SMD
RT0805DRE0743RL
RES 43 OHM 1/8W .5% 0805 SMD RT0805DRE0743RL
RES 43ohm 1/8W .5% 0805 SMD

RES 43ohm 1/8W .5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0743RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0743RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0743RL
RES SMD 43 OHM 0.5% 1/8W 0805

RES SMD 43 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-43BTR-ND RT0805DRE0743RL RT0805DRE0743RL
Product Name Chip Resistor - Surface Mount RES 43 OHM 1/8W .5% 0805 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details