Yageo USA RES 30.0K OHM 1/8W .5% SMD 0805 RT0805DRE0730KL

Description
RES 30.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 30.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/8W .5% SMD 0805 - RT0805DRE0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/8W .5% SMD 0805
RT0805DRE0730KL
RES 30.0K OHM 1/8W .5% SMD 0805 RT0805DRE0730KL
RES 30.0Kohm 1/8W .5% SMD 0805

RES 30.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2850-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2850-6-ND
Chip Resistor - Surface Mount 311-2850-6-ND
30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2850-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2850-1-ND
Chip Resistor - Surface Mount 311-2850-1-ND
30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2850-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2850-2-ND
Chip Resistor - Surface Mount 311-2850-2-ND
30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0730KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0730KL
Resistors - Chip Resistor - Surface Mount RT0805DRE0730KL
RES SMD 30K OHM 0.5% 1/8W 0805

RES SMD 30K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0730KL 311-2850-6-ND RT0805DRE0730KL
Product Name RES 30.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 30000 ohms 30000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details