Yageo USA RES 300 OHM 1/8W .5% SMD 0805 RT0805DRE07300RL

Description
RES 300ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 300ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/8W .5% SMD 0805 - RT0805DRE07300RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/8W .5% SMD 0805
RT0805DRE07300RL
RES 300 OHM 1/8W .5% SMD 0805 RT0805DRE07300RL
RES 300ohm 1/8W .5% SMD 0805

RES 300ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2847-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2847-2-ND
Chip Resistor - Surface Mount 311-2847-2-ND
300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2847-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2847-6-ND
Chip Resistor - Surface Mount 311-2847-6-ND
300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2847-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2847-1-ND
Chip Resistor - Surface Mount 311-2847-1-ND
300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

300 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 300R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8411
Res, 300R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8411
RES, 300R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 300R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07300RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07300RL
Resistors - Chip Resistor - Surface Mount RT0805DRE07300RL
RES SMD 300 OHM 0.5% 1/8W 0805

RES SMD 300 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRE07300RL 311-2847-2-ND 58AK8411 RT0805DRE07300RL
Product Name RES 300 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 300R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details