Yageo USA RES 2.80K OHM 1/8W .5% SMD 0805 RT0805DRE072K8L

Description
RES 2.80Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 2.80Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/8W .5% SMD 0805 - RT0805DRE072K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/8W .5% SMD 0805
RT0805DRE072K8L
RES 2.80K OHM 1/8W .5% SMD 0805 RT0805DRE072K8L
RES 2.80Kohm 1/8W .5% SMD 0805

RES 2.80Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE072K8L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRE072K8L-ND
Chip Resistor - Surface Mount RT0805DRE072K8L-ND
2.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE072K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE072K8L
Resistors - Chip Resistor - Surface Mount RT0805DRE072K8L
RES SMD 2.8K OHM 0.5% 1/8W 0805

RES SMD 2.8K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE072K8L RT0805DRE072K8L-ND RT0805DRE072K8L
Product Name RES 2.80K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 2800 ohms 2800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details