Yageo USA RES 26.7K OHM 1/8W .5% SMD 0805 RT0805DRE0726K7L

Description
RES 26.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 26.7Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/8W .5% SMD 0805 - RT0805DRE0726K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/8W .5% SMD 0805
RT0805DRE0726K7L
RES 26.7K OHM 1/8W .5% SMD 0805 RT0805DRE0726K7L
RES 26.7Kohm 1/8W .5% SMD 0805

RES 26.7Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE0726K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRE0726K7L-ND
Chip Resistor - Surface Mount RT0805DRE0726K7L-ND
26.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

26.7 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0726K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0726K7L
Resistors - Chip Resistor - Surface Mount RT0805DRE0726K7L
RES SMD 26.7K OHM 0.5% 1/8W 0805

RES SMD 26.7K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0726K7L RT0805DRE0726K7L-ND RT0805DRE0726K7L
Product Name RES 26.7K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 26700 ohms 26700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details