Yageo USA RES 22 OHM 1/8W .5% 0805 SMD RT0805DRE0722RL

Description
RES 22ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 22ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/8W .5% 0805 SMD - RT0805DRE0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/8W .5% 0805 SMD
RT0805DRE0722RL
RES 22 OHM 1/8W .5% 0805 SMD RT0805DRE0722RL
RES 22ohm 1/8W .5% 0805 SMD

RES 22ohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-22BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22BDKR-ND
Chip Resistor - Surface Mount 311-22BDKR-ND
22 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22BCT-ND
Chip Resistor - Surface Mount 311-22BCT-ND
22 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22BTR-ND
Chip Resistor - Surface Mount 311-22BTR-ND
22 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0722RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0722RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0722RL
RES SMD 22 OHM 0.5% 1/8W 0805

RES SMD 22 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0722RL 311-22BDKR-ND RT0805DRE0722RL
Product Name RES 22 OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details