Yageo USA Chip Resistor - Surface Mount RT0805DRE0722K1L

Description
22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2825-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2825-6-ND
Chip Resistor - Surface Mount 311-2825-6-ND
22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2825-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2825-1-ND
Chip Resistor - Surface Mount 311-2825-1-ND
22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2825-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2825-2-ND
Chip Resistor - Surface Mount 311-2825-2-ND
22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 22.1K OHM 1/8W .5% SMD 0805 - RT0805DRE0722K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W .5% SMD 0805
RT0805DRE0722K1L
RES 22.1K OHM 1/8W .5% SMD 0805 RT0805DRE0722K1L
RES 22.1Kohm 1/8W .5% SMD 0805

RES 22.1Kohm 1/8W .5% SMD 0805

Supplier's Site
Res, 22K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4016
Res, 22K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4016
RES, 22K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8409
Res, 22K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8409
RES, 22K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0722K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0722K1L
Resistors - Chip Resistor - Surface Mount RT0805DRE0722K1L
RES SMD 22.1K OHM 0.5% 1/8W 0805

RES SMD 22.1K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2825-6-ND RT0805DRE0722K1L 58AK4016 RT0805DRE0722K1L
Product Name Chip Resistor - Surface Mount RES 22.1K OHM 1/8W .5% SMD 0805 Res, 22K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details