Yageo USA RES 220 OHM 1/8W .5% SMD 0805 RT0805DRE07220RL

Description
RES 220ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 220ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/8W .5% SMD 0805 - RT0805DRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W .5% SMD 0805
RT0805DRE07220RL
RES 220 OHM 1/8W .5% SMD 0805 RT0805DRE07220RL
RES 220ohm 1/8W .5% SMD 0805

RES 220ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2823-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2823-6-ND
Chip Resistor - Surface Mount 311-2823-6-ND
220 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2823-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2823-1-ND
Chip Resistor - Surface Mount 311-2823-1-ND
220 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2823-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2823-2-ND
Chip Resistor - Surface Mount 311-2823-2-ND
220 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07220RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07220RL
Resistors - Chip Resistor - Surface Mount RT0805DRE07220RL
RES SMD 220 OHM 0.5% 1/8W 0805

RES SMD 220 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE07220RL 311-2823-6-ND RT0805DRE07220RL
Product Name RES 220 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details