Yageo USA RES 205 OHM 1/8W .5% SMD 0805 RT0805DRE07205RL

Description
RES 205ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 205ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/8W .5% SMD 0805 - RT0805DRE07205RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W .5% SMD 0805
RT0805DRE07205RL
RES 205 OHM 1/8W .5% SMD 0805 RT0805DRE07205RL
RES 205ohm 1/8W .5% SMD 0805

RES 205ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2818-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2818-2-ND
Chip Resistor - Surface Mount 311-2818-2-ND
205 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

205 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2818-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2818-1-ND
Chip Resistor - Surface Mount 311-2818-1-ND
205 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

205 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2818-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2818-6-ND
Chip Resistor - Surface Mount 311-2818-6-ND
205 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

205 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 205 OHM 0.5% 1/8W 0805 - 898-RT0805DRE07205RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 205 OHM 0.5% 1/8W 0805
898-RT0805DRE07205RL
RES SMD 205 OHM 0.5% 1/8W 0805 898-RT0805DRE07205RL
RES SMD 205 OHM 0.5% 1/8W 0805

RES SMD 205 OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE07205RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE07205RL
Chip Resistor - Surface Mount RT0805DRE07205RL
RES SMD 205 OHM 0.5% 1/8W 0805

RES SMD 205 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07205RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07205RL
Resistors - Chip Resistor - Surface Mount RT0805DRE07205RL
RES SMD 205 OHM 0.5% 1/8W 0805

RES SMD 205 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805DRE07205RL 311-2818-2-ND 898-RT0805DRE07205RL RT0805DRE07205RL RT0805DRE07205RL
Product Name RES 205 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount RES SMD 205 OHM 0.5% 1/8W 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms 205 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details