Yageo USA RES 200K OHM 1/8W .5% SMD 0805 RT0805DRE07200KL

Description
RES 200Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 200Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W .5% SMD 0805 - RT0805DRE07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W .5% SMD 0805
RT0805DRE07200KL
RES 200K OHM 1/8W .5% SMD 0805 RT0805DRE07200KL
RES 200Kohm 1/8W .5% SMD 0805

RES 200Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2815-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2815-2-ND
Chip Resistor - Surface Mount 311-2815-2-ND
200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2815-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2815-6-ND
Chip Resistor - Surface Mount 311-2815-6-ND
200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2815-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2815-1-ND
Chip Resistor - Surface Mount 311-2815-1-ND
200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07200KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07200KL
Resistors - Chip Resistor - Surface Mount RT0805DRE07200KL
RES SMD 200K OHM 0.5% 1/8W 0805

RES SMD 200K OHM 0.5% 1/8W 0805

Supplier's Site
Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8407
Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8407
RES, 200K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:200kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRE07200KL 311-2815-2-ND RT0805DRE07200KL 58AK8407
Product Name RES 200K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 200K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details