Yageo USA RES 1.00M OHM 1/8W .5% SMD 0805 RT0805DRE071ML

Description
RES 1.00Mohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 1.00Mohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1/8W .5% SMD 0805 - RT0805DRE071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1/8W .5% SMD 0805
RT0805DRE071ML
RES 1.00M OHM 1/8W .5% SMD 0805 RT0805DRE071ML
RES 1.00Mohm 1/8W .5% SMD 0805

RES 1.00Mohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2814-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2814-6-ND
Chip Resistor - Surface Mount 311-2814-6-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2814-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2814-2-ND
Chip Resistor - Surface Mount 311-2814-2-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2814-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2814-1-ND
Chip Resistor - Surface Mount 311-2814-1-ND
1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE071ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE071ML
Resistors - Chip Resistor - Surface Mount RT0805DRE071ML
RES SMD 1M OHM 0.5% 1/8W 0805

RES SMD 1M OHM 0.5% 1/8W 0805

Supplier's Site
Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6796
Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6796
RES, 1M, 0.5%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.5%, 0.125W, THIN FILM, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRE071ML 311-2814-6-ND RT0805DRE071ML 59AK6796
Product Name RES 1.00M OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1M, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6342FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details