Yageo USA Chip Resistor - Surface Mount RT0805DRE071K96L

Description
1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2812-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2812-6-ND
Chip Resistor - Surface Mount 311-2812-6-ND
1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2812-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2812-2-ND
Chip Resistor - Surface Mount 311-2812-2-ND
1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2812-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2812-1-ND
Chip Resistor - Surface Mount 311-2812-1-ND
1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 1.96K OHM 1/8W .5% SMD 0805 - RT0805DRE071K96L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W .5% SMD 0805
RT0805DRE071K96L
RES 1.96K OHM 1/8W .5% SMD 0805 RT0805DRE071K96L
RES 1.96Kohm 1/8W .5% SMD 0805

RES 1.96Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE071K96L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE071K96L
Resistors - Chip Resistor - Surface Mount RT0805DRE071K96L
RES SMD 1.96K OHM 0.5% 1/8W 0805

RES SMD 1.96K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2812-6-ND RT0805DRE071K96L RT0805DRE071K96L
Product Name Chip Resistor - Surface Mount RES 1.96K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details