Yageo USA Chip Resistor - Surface Mount RT0805DRE071K47L

Description
1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2807-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2807-1-ND
Chip Resistor - Surface Mount 311-2807-1-ND
1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2807-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2807-6-ND
Chip Resistor - Surface Mount 311-2807-6-ND
1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2807-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2807-2-ND
Chip Resistor - Surface Mount 311-2807-2-ND
1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.47 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 1.47K OHM 1/8W .5% SMD 0805 - RT0805DRE071K47L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W .5% SMD 0805
RT0805DRE071K47L
RES 1.47K OHM 1/8W .5% SMD 0805 RT0805DRE071K47L
RES 1.47Kohm 1/8W .5% SMD 0805

RES 1.47Kohm 1/8W .5% SMD 0805

Supplier's Site
Res, 1K47, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6429
Res, 1K47, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6429
RES, 1K47, 0.5%, 0.125W, THIN FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K47, 0.5%, 0.125W, THIN FILM, 0805; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE071K47L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE071K47L
Resistors - Chip Resistor - Surface Mount RT0805DRE071K47L
RES SMD 1.47K OHM 0.5% 1/8W 0805

RES SMD 1.47K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2807-1-ND RT0805DRE071K47L 58AK6429 RT0805DRE071K47L
Product Name Chip Resistor - Surface Mount RES 1.47K OHM 1/8W .5% SMD 0805 Res, 1K47, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data