Yageo USA RES 16.0K OHM 1/8W .5% SMD 0805 RT0805DRE0716KL

Description
RES 16.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 16.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 1/8W .5% SMD 0805 - RT0805DRE0716KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/8W .5% SMD 0805
RT0805DRE0716KL
RES 16.0K OHM 1/8W .5% SMD 0805 RT0805DRE0716KL
RES 16.0Kohm 1/8W .5% SMD 0805

RES 16.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2796-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2796-1-ND
Chip Resistor - Surface Mount 311-2796-1-ND
16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2796-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2796-2-ND
Chip Resistor - Surface Mount 311-2796-2-ND
16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2796-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2796-6-ND
Chip Resistor - Surface Mount 311-2796-6-ND
16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0716KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0716KL
Resistors - Chip Resistor - Surface Mount RT0805DRE0716KL
RES SMD 16K OHM 0.5% 1/8W 0805

RES SMD 16K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRE0716KL 311-2796-1-ND RT0805DRE0716KL
Product Name RES 16.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 16000 ohms 16000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details