Yageo USA Chip Resistor - Surface Mount RT0805DRE0715RL

Description
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-15BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15BCT-ND
Chip Resistor - Surface Mount 311-15BCT-ND
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15BTR-ND
Chip Resistor - Surface Mount 311-15BTR-ND
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-15BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-15BDKR-ND
Chip Resistor - Surface Mount 311-15BDKR-ND
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 15 OHM 1/8W .5% 0805 SMD - RT0805DRE0715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/8W .5% 0805 SMD
RT0805DRE0715RL
RES 15 OHM 1/8W .5% 0805 SMD RT0805DRE0715RL
RES 15ohm 1/8W .5% 0805 SMD

RES 15ohm 1/8W .5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0715RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0715RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0715RL
RES SMD 15 OHM 0.5% 1/8W 0805

RES SMD 15 OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE0715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0715RL
Chip Resistor - Surface Mount RT0805DRE0715RL
RES SMD 15 OHM 0.5% 1/8W 0805

RES SMD 15 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 15R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8403
Res, 15R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8403
RES, 15R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6797
Res, 15R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6797
RES, 15R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:15ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-15BCT-ND RT0805DRE0715RL RT0805DRE0715RL RT0805DRE0715RL 58AK8403
Product Name Chip Resistor - Surface Mount RES 15 OHM 1/8W .5% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details