Yageo USA Chip Resistor - Surface Mount RT0805DRE0715K8L

Description
15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2792-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2792-6-ND
Chip Resistor - Surface Mount 311-2792-6-ND
15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2792-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2792-2-ND
Chip Resistor - Surface Mount 311-2792-2-ND
15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2792-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2792-1-ND
Chip Resistor - Surface Mount 311-2792-1-ND
15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

15.8 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 15.8K OHM 1/8W .5% SMD 0805 - RT0805DRE0715K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1/8W .5% SMD 0805
RT0805DRE0715K8L
RES 15.8K OHM 1/8W .5% SMD 0805 RT0805DRE0715K8L
RES 15.8Kohm 1/8W .5% SMD 0805

RES 15.8Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0715K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0715K8L
Resistors - Chip Resistor - Surface Mount RT0805DRE0715K8L
RES SMD 15.8K OHM 0.5% 1/8W 0805

RES SMD 15.8K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2792-6-ND RT0805DRE0715K8L RT0805DRE0715K8L
Product Name Chip Resistor - Surface Mount RES 15.8K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details