Yageo USA Chip Resistor - Surface Mount RT0805DRE0714RL

Description
14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2789-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2789-2-ND
Chip Resistor - Surface Mount 311-2789-2-ND
14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2789-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2789-1-ND
Chip Resistor - Surface Mount 311-2789-1-ND
14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2789-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2789-6-ND
Chip Resistor - Surface Mount 311-2789-6-ND
14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

14 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 14 ohm .5% 50ppm - RT0805DRE0714RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 14 ohm .5% 50ppm
RT0805DRE0714RL
Thin Film Resistors - SMD 1/8W 14 ohm .5% 50ppm RT0805DRE0714RL
Thin Film Resistors - SMD 1/8W 14ohm .5% 50ppm

Thin Film Resistors - SMD 1/8W 14ohm .5% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0714RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0714RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0714RL
RES SMD 14 OHM 0.5% 1/8W 0805

RES SMD 14 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2789-2-ND RT0805DRE0714RL RT0805DRE0714RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 14 ohm .5% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details