Yageo USA Chip Resistor - Surface Mount RT0805DRE0713RL

Description
13 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
13 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-13BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-13BTR-ND
Chip Resistor - Surface Mount 311-13BTR-ND
13 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 13 OHM 1/8W .5% 0805 SMD - RT0805DRE0713RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/8W .5% 0805 SMD
RT0805DRE0713RL
RES 13 OHM 1/8W .5% 0805 SMD RT0805DRE0713RL
RES 13ohm 1/8W .5% 0805 SMD

RES 13ohm 1/8W .5% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE0713RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0713RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0713RL
RES SMD 13 OHM 0.5% 1/8W 0805

RES SMD 13 OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE0713RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0713RL
Chip Resistor - Surface Mount RT0805DRE0713RL
RES SMD 13 OHM 0.5% 1/8W 0805

RES SMD 13 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 311-13BTR-ND RT0805DRE0713RL RT0805DRE0713RL RT0805DRE0713RL
Product Name Chip Resistor - Surface Mount RES 13 OHM 1/8W .5% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 13 ohms 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details