Yageo USA RES 10 OHM 1/8W .5% 0805 SMD RT0805DRE0710RL

Description
RES 10ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet
Description
RES 10ohm 1/8W .5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W .5% 0805 SMD - RT0805DRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W .5% 0805 SMD
RT0805DRE0710RL
RES 10 OHM 1/8W .5% 0805 SMD RT0805DRE0710RL
RES 10ohm 1/8W .5% 0805 SMD

RES 10ohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-10BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10BCT-ND
Chip Resistor - Surface Mount 311-10BCT-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10BDKR-ND
Chip Resistor - Surface Mount 311-10BDKR-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10BTR-ND
Chip Resistor - Surface Mount 311-10BTR-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRE0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE0710RL
Chip Resistor - Surface Mount RT0805DRE0710RL
RES SMD 10 OHM 0.5% 1/8W 0805

RES SMD 10 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet
Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6430
Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6430
RES, 10R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE0710RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE0710RL
Resistors - Chip Resistor - Surface Mount RT0805DRE0710RL
RES SMD 10 OHM 0.5% 1/8W 0805

RES SMD 10 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805DRE0710RL 311-10BCT-ND RT0805DRE0710RL 58AK6430 RT0805DRE0710RL
Product Name RES 10 OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details