Yageo USA RES 105K OHM 1/8W .5% SMD 0805 RT0805DRE07105KL

Description
RES 105Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 105Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W .5% SMD 0805 - RT0805DRE07105KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W .5% SMD 0805
RT0805DRE07105KL
RES 105K OHM 1/8W .5% SMD 0805 RT0805DRE07105KL
RES 105Kohm 1/8W .5% SMD 0805

RES 105Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE07105KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRE07105KL-ND
Chip Resistor - Surface Mount RT0805DRE07105KL-ND
105 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

105 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRE07105KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07105KL
Resistors - Chip Resistor - Surface Mount RT0805DRE07105KL
RES SMD 105K OHM 0.5% 1/8W 0805

RES SMD 105K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRE07105KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRE07105KL
Chip Resistor - Surface Mount RT0805DRE07105KL
RES SMD 105K OHM 0.5% 1/8W 0805

RES SMD 105K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805DRE07105KL RT0805DRE07105KL-ND RT0805DRE07105KL RT0805DRE07105KL
Product Name RES 105K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 105000 ohms 105000 ohms 105000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details