Yageo USA RES 100 OHM 1/8W .5% SMD 0805 RT0805DRE07100RL

Description
RES 100ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 100ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .5% SMD 0805 - RT0805DRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .5% SMD 0805
RT0805DRE07100RL
RES 100 OHM 1/8W .5% SMD 0805 RT0805DRE07100RL
RES 100ohm 1/8W .5% SMD 0805

RES 100ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2775-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2775-2-ND
Chip Resistor - Surface Mount 311-2775-2-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2775-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2775-1-ND
Chip Resistor - Surface Mount 311-2775-1-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2775-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2775-6-ND
Chip Resistor - Surface Mount 311-2775-6-ND
100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6431
Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6431
RES, 100R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK6001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK6001
Res, 100R, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK6001
RES, 100R, 0.5%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 100R, 0.5%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRE07100RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRE07100RL
Resistors - Chip Resistor - Surface Mount RT0805DRE07100RL
RES SMD 100 OHM 0.5% 1/8W 0805

RES SMD 100 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805DRE07100RL 311-2775-2-ND 58AK6431 46AK6001 RT0805DRE07100RL
Product Name RES 100 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 100R, 0.5%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805 0805; 0805 (2012 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details