Yageo USA Chip Resistor - Surface Mount RT0805DRD07910RL

Description
910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2773-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2773-6-ND
Chip Resistor - Surface Mount 311-2773-6-ND
910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2773-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2773-1-ND
Chip Resistor - Surface Mount 311-2773-1-ND
910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2773-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2773-2-ND
Chip Resistor - Surface Mount 311-2773-2-ND
910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

910 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 910 OHM 1/8W .5% SMD 0805 - RT0805DRD07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W .5% SMD 0805
RT0805DRD07910RL
RES 910 OHM 1/8W .5% SMD 0805 RT0805DRD07910RL
RES 910ohm 1/8W .5% SMD 0805

RES 910ohm 1/8W .5% SMD 0805

Supplier's Site
RES SMD 910 OHM 0.5% 1/8W 0805 - 898-RT0805DRD07910RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 910 OHM 0.5% 1/8W 0805
898-RT0805DRD07910RL
RES SMD 910 OHM 0.5% 1/8W 0805 898-RT0805DRD07910RL
RES SMD 910 OHM 0.5% 1/8W 0805

RES SMD 910 OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 311-2773-6-ND RT0805DRD07910RL 898-RT0805DRD07910RL
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/8W .5% SMD 0805 RES SMD 910 OHM 0.5% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details