Yageo USA RES 8.45K OHM 1/8W .5% SMD 0805 RT0805DRD078K45L

Description
RES 8.45Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 8.45Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W .5% SMD 0805 - RT0805DRD078K45L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W .5% SMD 0805
RT0805DRD078K45L
RES 8.45K OHM 1/8W .5% SMD 0805 RT0805DRD078K45L
RES 8.45Kohm 1/8W .5% SMD 0805

RES 8.45Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD078K45L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD078K45L-ND
Chip Resistor - Surface Mount RT0805DRD078K45L-ND
8.45 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.45 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD078K45L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD078K45L
Chip Resistor - Surface Mount RT0805DRD078K45L
RES SMD 8.45K OHM 0.5% 1/8W 0805

RES SMD 8.45K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD078K45L RT0805DRD078K45L-ND RT0805DRD078K45L
Product Name RES 8.45K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 8450 ohms 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details