Yageo USA Chip Resistor - Surface Mount RT0805DRD078K2L

Description
8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0805DRD078K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD078K2L-ND
Chip Resistor - Surface Mount RT0805DRD078K2L-ND
8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 8.20K OHM 1/8W .5% SMD 0805 - RT0805DRD078K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/8W .5% SMD 0805
RT0805DRD078K2L
RES 8.20K OHM 1/8W .5% SMD 0805 RT0805DRD078K2L
RES 8.20Kohm 1/8W .5% SMD 0805

RES 8.20Kohm 1/8W .5% SMD 0805

Supplier's Site
RES SMD 8.2K OHM 0.5% 1/8W 0805 - 898-RT0805DRD078K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.2K OHM 0.5% 1/8W 0805
898-RT0805DRD078K2L
RES SMD 8.2K OHM 0.5% 1/8W 0805 898-RT0805DRD078K2L
RES SMD 8.2K OHM 0.5% 1/8W 0805

RES SMD 8.2K OHM 0.5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD078K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD078K2L
Chip Resistor - Surface Mount RT0805DRD078K2L
RES SMD 8.2K OHM 0.5% 1/8W 0805

RES SMD 8.2K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805DRD078K2L-ND RT0805DRD078K2L 898-RT0805DRD078K2L RT0805DRD078K2L
Product Name Chip Resistor - Surface Mount RES 8.20K OHM 1/8W .5% SMD 0805 RES SMD 8.2K OHM 0.5% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details