Yageo USA RES 866K OHM 1/8W .5% SMD 0805 RT0805DRD07866KL

Description
RES 866Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 866Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/8W .5% SMD 0805 - RT0805DRD07866KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/8W .5% SMD 0805
RT0805DRD07866KL
RES 866K OHM 1/8W .5% SMD 0805 RT0805DRD07866KL
RES 866Kohm 1/8W .5% SMD 0805

RES 866Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD07866KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD07866KL-ND
Chip Resistor - Surface Mount RT0805DRD07866KL-ND
866 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

866 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07866KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07866KL
Chip Resistor - Surface Mount RT0805DRD07866KL
RES SMD 866K OHM 0.5% 1/8W 0805

RES SMD 866K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD07866KL RT0805DRD07866KL-ND RT0805DRD07866KL
Product Name RES 866K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 866000 ohms 866000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details