Yageo USA RES 84.5K OHM 1/8W .5% SMD 0805 RT0805DRD0784K5L

Description
RES 84.5Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W .5% SMD 0805 - RT0805DRD0784K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W .5% SMD 0805
RT0805DRD0784K5L
RES 84.5K OHM 1/8W .5% SMD 0805 RT0805DRD0784K5L
RES 84.5Kohm 1/8W .5% SMD 0805

RES 84.5Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0784K5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0784K5L-ND
Chip Resistor - Surface Mount RT0805DRD0784K5L-ND
84.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

84.5 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD0784K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD0784K5L
Chip Resistor - Surface Mount RT0805DRD0784K5L
RES SMD 84.5K OHM 0.5% 1/8W 0805

RES SMD 84.5K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD0784K5L RT0805DRD0784K5L-ND RT0805DRD0784K5L
Product Name RES 84.5K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 84500 ohms 84500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details