Yageo USA RES 825K OHM 1/8W .5% SMD 0805 RT0805DRD07825KL

Description
RES 825Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 825Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/8W .5% SMD 0805 - RT0805DRD07825KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/8W .5% SMD 0805
RT0805DRD07825KL
RES 825K OHM 1/8W .5% SMD 0805 RT0805DRD07825KL
RES 825Kohm 1/8W .5% SMD 0805

RES 825Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD07825KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD07825KL-ND
Chip Resistor - Surface Mount RT0805DRD07825KL-ND
825 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

825 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07825KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07825KL
Chip Resistor - Surface Mount RT0805DRD07825KL
RES SMD 825K OHM 0.5% 1/8W 0805

RES SMD 825K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD07825KL RT0805DRD07825KL-ND RT0805DRD07825KL
Product Name RES 825K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 825000 ohms 825000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data