Yageo USA RES 820 OHM 1/8W .5% SMD 0805 RT0805DRD07820RL

Description
RES 820ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 820ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/8W .5% SMD 0805 - RT0805DRD07820RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/8W .5% SMD 0805
RT0805DRD07820RL
RES 820 OHM 1/8W .5% SMD 0805 RT0805DRD07820RL
RES 820ohm 1/8W .5% SMD 0805

RES 820ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 311-2769-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2769-1-ND
Chip Resistor - Surface Mount 311-2769-1-ND
820 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

820 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2769-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2769-2-ND
Chip Resistor - Surface Mount 311-2769-2-ND
820 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

820 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2769-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2769-6-ND
Chip Resistor - Surface Mount 311-2769-6-ND
820 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

820 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 820R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8400
Res, 820R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8400
RES, 820R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805DRD07820RL 311-2769-1-ND 58AK8400
Product Name RES 820 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 820R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details