68.1 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 68.1ohm 1/8W .5% SMD 0805
RES SMD 68.1 OHM 0.5% 1/8W 0805 Product overview: RT0805DRD0768R1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805DRD0768R1L can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0805DRD0768R1L-ND | RT0805DRD0768R1L | 52-RT0805DRD0768R1L |
| Product Name | Chip Resistor - Surface Mount | RES 68.1 OHM 1/8W .5% SMD 0805 | SMD 68.1 OHM 8W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 (2012 Metric) |
| Resistance Range | 68.1 ohms | 68.1 ohms | 68.1 ohms |