Yageo USA Chip Resistor - Surface Mount RT0805DRD07649KL

Description
649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2761-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2761-2-ND
Chip Resistor - Surface Mount 311-2761-2-ND
649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2761-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2761-1-ND
Chip Resistor - Surface Mount 311-2761-1-ND
649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2761-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2761-6-ND
Chip Resistor - Surface Mount 311-2761-6-ND
649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

649 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 649K OHM 1/8W .5% SMD 0805 - RT0805DRD07649KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649K OHM 1/8W .5% SMD 0805
RT0805DRD07649KL
RES 649K OHM 1/8W .5% SMD 0805 RT0805DRD07649KL
RES 649Kohm 1/8W .5% SMD 0805

RES 649Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD07649KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD07649KL
Resistors - Chip Resistor - Surface Mount RT0805DRD07649KL
RES SMD 649K OHM 0.5% 1/8W 0805

RES SMD 649K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2761-2-ND RT0805DRD07649KL RT0805DRD07649KL
Product Name Chip Resistor - Surface Mount RES 649K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details