Yageo USA Chip Resistor - Surface Mount RT0805DRD0762KL

Description
62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2759-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2759-1-ND
Chip Resistor - Surface Mount 311-2759-1-ND
62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2759-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2759-6-ND
Chip Resistor - Surface Mount 311-2759-6-ND
62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2759-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2759-2-ND
Chip Resistor - Surface Mount 311-2759-2-ND
62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

62 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 62.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0762KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.0K OHM 1/8W .5% SMD 0805
RT0805DRD0762KL
RES 62.0K OHM 1/8W .5% SMD 0805 RT0805DRD0762KL
RES 62.0Kohm 1/8W .5% SMD 0805

RES 62.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD0762KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0762KL
Resistors - Chip Resistor - Surface Mount RT0805DRD0762KL
RES SMD 62K OHM 0.5% 1/8W 0805

RES SMD 62K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 311-2759-1-ND RT0805DRD0762KL RT0805DRD0762KL
Product Name Chip Resistor - Surface Mount RES 62.0K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details