Yageo USA RES 5.10K OHM 1/8W .5% SMD 0805 RT0805DRD075K1L

Description
RES 5.10Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 5.10Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/8W .5% SMD 0805 - RT0805DRD075K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/8W .5% SMD 0805
RT0805DRD075K1L
RES 5.10K OHM 1/8W .5% SMD 0805 RT0805DRD075K1L
RES 5.10Kohm 1/8W .5% SMD 0805

RES 5.10Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRD075K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD075K1LDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD075K1LDKR-ND
RES SMD 5.1K OHM 0.5% 1/8W 0805

RES SMD 5.1K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD075K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD075K1LTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD075K1LTR-ND
5.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD075K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD075K1LCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD075K1LCT-ND
RES SMD 5.1K OHM 0.5% 1/8W 0805

RES SMD 5.1K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Res, 5K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0523
Res, 5K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0523
RES, 5K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 5K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2574
Res, 5K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2574
RES, 5K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.125W, THIN FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD075K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD075K1L
Resistors - Chip Resistor - Surface Mount RT0805DRD075K1L
RES SMD 5.1K OHM 0.5% 1/8W 0805

RES SMD 5.1K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805DRD075K1L 13-RT0805DRD075K1LDKR-ND 59AK0523 RT0805DRD075K1L
Product Name RES 5.10K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 5K1, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 5100 ohms 5100 ohms 5100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details