Yageo USA Chip Resistor - Surface Mount RT0805DRD075K11L

Description
RES SMD 5.11K OHM 0.5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 5.11K OHM 0.5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805DRD075K11LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD075K11LCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD075K11LCT-ND
RES SMD 5.11K OHM 0.5% 1/8W 0805

RES SMD 5.11K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD075K11LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD075K11LDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD075K11LDKR-ND
RES SMD 5.11K OHM 0.5% 1/8W 0805

RES SMD 5.11K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD075K11LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD075K11LTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD075K11LTR-ND
5.11 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

5.11 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 5.11K OHM 1/8W .5% SMD 0805 - RT0805DRD075K11L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/8W .5% SMD 0805
RT0805DRD075K11L
RES 5.11K OHM 1/8W .5% SMD 0805 RT0805DRD075K11L
RES 5.11Kohm 1/8W .5% SMD 0805

RES 5.11Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD075K11L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD075K11L
Resistors - Chip Resistor - Surface Mount RT0805DRD075K11L
RES SMD 5.11K OHM 0.5% 1/8W 0805

RES SMD 5.11K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805DRD075K11LCT-ND RT0805DRD075K11L RT0805DRD075K11L
Product Name Chip Resistor - Surface Mount RES 5.11K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers