Yageo USA Chip Resistor - Surface Mount RT0805DRD0756KL

Description
56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2754-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2754-6-ND
Chip Resistor - Surface Mount 311-2754-6-ND
56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2754-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2754-2-ND
Chip Resistor - Surface Mount 311-2754-2-ND
56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2754-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2754-1-ND
Chip Resistor - Surface Mount 311-2754-1-ND
56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 56.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0756KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/8W .5% SMD 0805
RT0805DRD0756KL
RES 56.0K OHM 1/8W .5% SMD 0805 RT0805DRD0756KL
RES 56.0Kohm 1/8W .5% SMD 0805

RES 56.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805DRD0756KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD0756KL
Resistors - Chip Resistor - Surface Mount RT0805DRD0756KL
RES SMD 56K OHM 0.5% 1/8W 0805

RES SMD 56K OHM 0.5% 1/8W 0805

Supplier's Site
Res, 56K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4011
Res, 56K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4011
RES, 56K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK4012
Res, 56K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK4012
RES, 56K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 56K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2754-6-ND RT0805DRD0756KL RT0805DRD0756KL 58AK4011
Product Name Chip Resistor - Surface Mount RES 56.0K OHM 1/8W .5% SMD 0805 Resistors - Chip Resistor - Surface Mount Res, 56K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details