Yageo USA RES 560K OHM 1/8W .5% SMD 0805 RT0805DRD07560KL

Description
RES 560Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 560Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/8W .5% SMD 0805 - RT0805DRD07560KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/8W .5% SMD 0805
RT0805DRD07560KL
RES 560K OHM 1/8W .5% SMD 0805 RT0805DRD07560KL
RES 560Kohm 1/8W .5% SMD 0805

RES 560Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRD07560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07560KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07560KLDKR-ND
RES SMD 560K OHM 0.5% 1/8W 0805

RES SMD 560K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07560KLCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD07560KLCT-ND
RES SMD 560K OHM 0.5% 1/8W 0805

RES SMD 560K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07560KLTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07560KLTR-ND
560 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

560 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805DRD07560KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805DRD07560KL
Resistors - Chip Resistor - Surface Mount RT0805DRD07560KL
RES SMD 560K OHM 0.5% 1/8W 0805

RES SMD 560K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0805DRD07560KL 13-RT0805DRD07560KLDKR-ND RT0805DRD07560KL
Product Name RES 560K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 560000 ohms 560000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details