Yageo USA RES 51.0K OHM 1/8W .5% SMD 0805 RT0805DRD0751KL

Description
RES 51.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 51.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/8W .5% SMD 0805 - RT0805DRD0751KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/8W .5% SMD 0805
RT0805DRD0751KL
RES 51.0K OHM 1/8W .5% SMD 0805 RT0805DRD0751KL
RES 51.0Kohm 1/8W .5% SMD 0805

RES 51.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805DRD0751KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805DRD0751KL-ND
Chip Resistor - Surface Mount RT0805DRD0751KL-ND
51 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

51 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 51K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6794
Res, 51K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6794
RES, 51K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4682
Res, 51K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4682
RES, 51K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 51K, 0.5%, 0.125W, THIN FILM, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805DRD0751KL RT0805DRD0751KL-ND 59AK6794
Product Name RES 51.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Res, 51K, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 51000 ohms 51000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details