Yageo USA RES 475 OHM 1/8W .5% SMD 0805 RT0805DRD07475RL

Description
RES 475ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 475ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/8W .5% SMD 0805 - RT0805DRD07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/8W .5% SMD 0805
RT0805DRD07475RL
RES 475 OHM 1/8W .5% SMD 0805 RT0805DRD07475RL
RES 475ohm 1/8W .5% SMD 0805

RES 475ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805DRD07475RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07475RLCT-ND
Chip Resistor - Surface Mount 13-RT0805DRD07475RLCT-ND
RES SMD 475 OHM 0.5% 1/8W 0805

RES SMD 475 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07475RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07475RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07475RLDKR-ND
RES SMD 475 OHM 0.5% 1/8W 0805

RES SMD 475 OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805DRD07475RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805DRD07475RLTR-ND
Chip Resistor - Surface Mount 13-RT0805DRD07475RLTR-ND
475 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805DRD07475RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805DRD07475RL
Chip Resistor - Surface Mount RT0805DRD07475RL
RES SMD 475 OHM 0.5% 1/8W 0805

RES SMD 475 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805DRD07475RL 13-RT0805DRD07475RLCT-ND RT0805DRD07475RL
Product Name RES 475 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details