470 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
470 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
470 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 470ohm 1/8W .5% SMD 0805
RES SMD 470 OHM 0.5% 1/8W 0805
RES SMD 470 OHM 0.5% 1/8W 0805
RES, 470R, 0.5%, 0.125W, THIN FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG5008TR-ND | RT0805DRD07470RL | RT0805DRD07470RL | RT0805DRD07470RL | 59AK6792 |
| Product Name | Chip Resistor - Surface Mount | RES 470 OHM 1/8W .5% SMD 0805 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 470R, 0.5%, 0.125W, Thin Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | 470 ohms |